Newport MKS Vibration Isolator, Mechanical, 5 lbs. (2.3 kg) to 12 lbs. (5.4 kg) VIB100-0512

Description
The VIB100-0512 bearing is a self-contained unit that provides both vertical and horizontal isolation from 5 lbs (2.3 kg) to 12 lbs (5.4 kg). The isolators feature a 7.3Hz vertical resonance frequency that begins isolating at 9Hz and a horizontal resonance of 4.6Hz with isolation beginning at 8Hz. This is sufficient performance to eliminate 85% of vibration noise seen within typical laboratories. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform. Superior Mechanical Design VIBe™ technology works in horizontal direction by utilizing ball bearings sandwiched between precision raceways, forming the plane of isolation. The balls that displace between the raceways due to micro-vibrations are restored to the neutral position by gravity, which acts as a non-linear spring. Since the spring force (i.e., the restoring force) is non-linear, it is constant and independent of the frequency and amplitude of the input vibrations, meaning the balls’ oscillating motion has no “natural” frequency. Instead, the motion has an infinite number of frequencies, one for each increment of displacement, which makes the resonance between the two halves of the plane of isolation physically impossible. As a result, the isolator filters out a broad band of input vibration frequencies and ensures a constant level of vibration transmission reduction. Vertical vibration isolation is addressed by the Newport's proprietary, nonlinear spring mechanism with near zero tangential stiffness for vibrations. The natural frequency of the spring remains relatively low and constant across a large range of spring compression, effectively isolating the vertical vibrations. Standard and Adjustable Mounting Options standard and adjustable mounting options are available for VIB100 isolators to be mounted to a tool frame or other supporting structure. Compact Vibration Isolation Platforms VIB100 isolators are designed specifically for applications that require small footprint. VIP100 vibration isolation platform consisting of 0.5 in. thick aluminum top with threaded 1/4-20 or M6 mounting holes and 4 of the VIB100 isolators accommodate the most tight spaces in OEM and research applications.
Request a Quote
Description
The VIB100-0512 bearing is a self-contained unit that provides both vertical and horizontal isolation from 5 lbs (2.3 kg) to 12 lbs (5.4 kg). The isolators feature a 7.3Hz vertical resonance frequency that begins isolating at 9Hz and a horizontal resonance of 4.6Hz with isolation beginning at 8Hz. This is sufficient performance to eliminate 85% of vibration noise seen within typical laboratories. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform. Superior Mechanical Design VIBe™ technology works in horizontal direction by utilizing ball bearings sandwiched between precision raceways, forming the plane of isolation. The balls that displace between the raceways due to micro-vibrations are restored to the neutral position by gravity, which acts as a non-linear spring. Since the spring force (i.e., the restoring force) is non-linear, it is constant and independent of the frequency and amplitude of the input vibrations, meaning the balls’ oscillating motion has no “natural” frequency. Instead, the motion has an infinite number of frequencies, one for each increment of displacement, which makes the resonance between the two halves of the plane of isolation physically impossible. As a result, the isolator filters out a broad band of input vibration frequencies and ensures a constant level of vibration transmission reduction. Vertical vibration isolation is addressed by the Newport's proprietary, nonlinear spring mechanism with near zero tangential stiffness for vibrations. The natural frequency of the spring remains relatively low and constant across a large range of spring compression, effectively isolating the vertical vibrations. Standard and Adjustable Mounting Options standard and adjustable mounting options are available for VIB100 isolators to be mounted to a tool frame or other supporting structure. Compact Vibration Isolation Platforms VIB100 isolators are designed specifically for applications that require small footprint. VIP100 vibration isolation platform consisting of 0.5 in. thick aluminum top with threaded 1/4-20 or M6 mounting holes and 4 of the VIB100 isolators accommodate the most tight spaces in OEM and research applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolator, Mechanical, 5 lbs. (2.3 kg) to 12 lbs. (5.4 kg) - VIB100-0512 - Newport MKS
Irvine, CA, United States
Vibration Isolator, Mechanical, 5 lbs. (2.3 kg) to 12 lbs. (5.4 kg)
VIB100-0512
Vibration Isolator, Mechanical, 5 lbs. (2.3 kg) to 12 lbs. (5.4 kg) VIB100-0512
The VIB100-0512 bearing is a self-contained unit that provides both vertical and horizontal isolation from 5 lbs (2.3 kg) to 12 lbs (5.4 kg). The isolators feature a 7.3Hz vertical resonance frequency that begins isolating at 9Hz and a horizontal resonance of 4.6Hz with isolation beginning at 8Hz. This is sufficient performance to eliminate 85% of vibration noise seen within typical laboratories. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform. Superior Mechanical Design VIBe™ technology works in horizontal direction by utilizing ball bearings sandwiched between precision raceways, forming the plane of isolation. The balls that displace between the raceways due to micro-vibrations are restored to the neutral position by gravity, which acts as a non-linear spring. Since the spring force (i.e., the restoring force) is non-linear, it is constant and independent of the frequency and amplitude of the input vibrations, meaning the balls’ oscillating motion has no “natural” frequency. Instead, the motion has an infinite number of frequencies, one for each increment of displacement, which makes the resonance between the two halves of the plane of isolation physically impossible. As a result, the isolator filters out a broad band of input vibration frequencies and ensures a constant level of vibration transmission reduction. Vertical vibration isolation is addressed by the Newport's proprietary, nonlinear spring mechanism with near zero tangential stiffness for vibrations. The natural frequency of the spring remains relatively low and constant across a large range of spring compression, effectively isolating the vertical vibrations. Standard and Adjustable Mounting Options standard and adjustable mounting options are available for VIB100 isolators to be mounted to a tool frame or other supporting structure. Compact Vibration Isolation Platforms VIB100 isolators are designed specifically for applications that require small footprint. VIP100 vibration isolation platform consisting of 0.5 in. thick aluminum top with threaded 1/4-20 or M6 mounting holes and 4 of the VIB100 isolators accommodate the most tight spaces in OEM and research applications.

The VIB100-0512 bearing is a self-contained unit that provides both vertical and horizontal isolation from 5 lbs (2.3 kg) to 12 lbs (5.4 kg). The isolators feature a 7.3Hz vertical resonance frequency that begins isolating at 9Hz and a horizontal resonance of 4.6Hz with isolation beginning at 8Hz. This is sufficient performance to eliminate 85% of vibration noise seen within typical laboratories. The VIB100 bearings attach to the VIBe base plate via specially designed brackets that feature a threaded aperture to allow leveling adjustment of the platform.

Superior Mechanical Design

VIBe™ technology works in horizontal direction by utilizing ball bearings sandwiched between precision raceways, forming the plane of isolation. The balls that displace between the raceways due to micro-vibrations are restored to the neutral position by gravity, which acts as a non-linear spring. Since the spring force (i.e., the restoring force) is non-linear, it is constant and independent of the frequency and amplitude of the input vibrations, meaning the balls’ oscillating motion has no “natural” frequency. Instead, the motion has an infinite number of frequencies, one for each increment of displacement, which makes the resonance between the two halves of the plane of isolation physically impossible. As a result, the isolator filters out a broad band of input vibration frequencies and ensures a constant level of vibration transmission reduction.
Vertical vibration isolation is addressed by the Newport's proprietary, nonlinear spring mechanism with near zero tangential stiffness for vibrations. The natural frequency of the spring remains relatively low and constant across a large range of spring compression, effectively isolating the vertical vibrations.


Standard and Adjustable Mounting Options


standard and adjustable mounting options are available for VIB100 isolators to be mounted to a tool frame or other supporting structure.


Compact Vibration Isolation Platforms


VIB100 isolators are designed specifically for applications that require small footprint. VIP100 vibration isolation platform consisting of 0.5 in. thick aluminum top with threaded 1/4-20 or M6 mounting holes and 4 of the VIB100 isolators accommodate the most tight spaces in OEM and research applications.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number VIB100-0512
Product Name Vibration Isolator, Mechanical, 5 lbs. (2.3 kg) to 12 lbs. (5.4 kg)
Type Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 6 Tunable Dampers, 1200 x 2400 mm, 610 mm Thick, M6 - M-RS4000-48-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 16 x 20 in., Laminate Surface, Cleanroom - BTC-1620 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Breadboard, Modal Damped, Microlocks, 300 x 900 mm, 59 mm, M6 - M-PG-13-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6 - M-SGD-24-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details