Newport MKS Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6 M-SGD-24-4

Description
The M-SGD-24-4 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 110 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders.The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote
Description
The M-SGD-24-4 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 110 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders.The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6 - M-SGD-24-4 - Newport MKS
Irvine, CA, United States
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6
M-SGD-24-4
Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6 M-SGD-24-4
The M-SGD-24-4 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 110 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders.The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

The M-SGD-24-4 Scientific Grade Honeycomb Core Optical Breadboard has a 600 mm width, a 1200 mm length, and is 110 mm thick with Metric M6 holes on 25 mm double density grid with 12.5 mm borders.The SG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding <±0.004 in. flatness over two square feet. The SG Breadboard provides a 3/16 in. ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. This means the SG Series still out-performs other manufacturers’ top-of-the-line breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SGD-24-4
Product Name Optical Breadboard, Double Density, 4.8 mm Skin, 600 x 1200 x 110 mm, M6
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Honeycomb Optical Breadboard, 4.8 mm Skin, 12 x 48 x 4.3 in., 1/4-20, Microlocks - SG-14-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 6 x 18 in., 1/4-20, Double Density - SA2-06x18-D - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 18 inch (457 mm)
View Details
Optical Breadboard Plate, Solid Aluminum, 600 x 1200 mm, 25 mm M6 Grid - M-SA2-24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 47.24 inch (1200 mm)
View Details
New Lightweight Optical Breadboard, Extruded Core, 750 x 750 x 58 mm, M6 Threads - M-LW-3030-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details