Newport MKS Motorized Linear Stage, Steel, 150 mm Travel, DC Motor, M4 and M6 UTS150CC

Description
The UTS150CC is DC motor driven and has a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
Request a Quote Datasheet
Description
The UTS150CC is DC motor driven and has a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, 150 mm Travel, DC Motor, M4 and M6 - UTS150CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, 150 mm Travel, DC Motor, M4 and M6
UTS150CC
Motorized Linear Stage, Steel, 150 mm Travel, DC Motor, M4 and M6 UTS150CC
The UTS150CC is DC motor driven and has a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.

The UTS150CC is DC motor driven and has a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number UTS150CC
Product Name Motorized Linear Stage, Steel, 150 mm Travel, DC Motor, M4 and M6
Stroke or X-Axis Travel 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Linear Stage, Gothic-Arch Bearing, 25.4 mm, 65x65 mm, 8-32 & 1/4-20 - 9063-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo Linear Stage, 27 mm travel, Vacuum Compatible - AG-LS25-27V6 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.06 inch (27 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
Motorized XYZθxθy Tilt Aligner, Ultra High Vacuum, M6 - 8081M-UHV - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Picomotor
View Details