Newport MKS Motorized Linear Stage, Steel, 100 mm Travel, DC Motor, M4 and M6 UTS100CC

Description
The UTS100CC is DC motor driven and has a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
Request a Quote Datasheet
Description
The UTS100CC is DC motor driven and has a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Steel, 100 mm Travel, DC Motor, M4 and M6 - UTS100CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Steel, 100 mm Travel, DC Motor, M4 and M6
UTS100CC
Motorized Linear Stage, Steel, 100 mm Travel, DC Motor, M4 and M6 UTS100CC
The UTS100CC is DC motor driven and has a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.

The UTS100CC is DC motor driven and has a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution encoder mounted on the diamond-corrected lead screw, a reduction belt providing precise incremental motion capability and high dynamic speed control, and a precision lapped nut which includes anti-backlash preloading and a sophisticated decoupling system.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number UTS100CC
Product Name Motorized Linear Stage, Steel, 100 mm Travel, DC Motor, M4 and M6
Stroke or X-Axis Travel 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, 1.0 in. Travel, 8-32 and 1/4-20, Vacuum - 9067-X-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Crossed Roller Slide
View Details
Fiber Optic Positioner, XYZθz, Connectorized, FPH-CA Series - FPR1-C1A - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0630 inch (1.6 mm)
Y-Axis Travel 0.0630 inch (1.6 mm)
View Details
High Speed Piezo Linear Stage, 32 mm Travel, Open Loop, Integrated Controller - CONEX-SAG-LS32 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.26 inch (32 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details