Newport MKS Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-1 Glass FSR-KG1

Description
The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications. This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.
Request a Quote
Description
The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications. This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-1 Glass - FSR-KG1 - Newport MKS
Irvine, CA, United States
Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-1 Glass
FSR-KG1
Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-1 Glass FSR-KG1
The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications. This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.

The FSR-KG1 Heat Absorbing Glass Filter is a 25.4 mm diameter infrared (IR) cut-off filter made of Schott KG1filter glass. Heat absorbing glass filters reduce the heat transmitted through an optical system. They have high transmission in the visible wavelength region and absorb in the IR wavelength region, making them also useful as a shortpass filter. These absorption filters are precision polished for demanding research or OEM applications.

This filter is extremely susceptible to high humidity. The filter will absorb moisture, and discoloration may happen. Please store this in a low humidity environment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Color Filters
Product Number FSR-KG1
Product Name Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-1 Glass
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored-Glass Alternative, 25.4 mm, 335 nm Cut-on - 10CGA-335 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Optical Filter, Visible Absorbing, 50.8 x 50.8 mm, Hoya U-340 Glass - FSQ-U340 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 60-40 scratch-dig
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 830 nm Cut-on - 5CGA-830 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 2x2 in., 515 nm Cut-on - 20CGA-515 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
Thickness 1.1 mm (0.0433 inch)
View Details