Newport MKS UV Objective Lens, 27x, 0.13 NA, 5.77 mm Focal Length, 245-440 nm U-27X-LC

Description
The U-27X-LC Objective Lens has a rear conjugate corrected for infinity, making it ideal for laser applications. Assembled in a Class 1000 Cleanroom, these Laser Clean objectives are ideal for the demanding UV wavelength range. Computer-optimized optical designs yield wavefront quality better than λ/5 from 350–1064 nm. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. Our standard AR.10 antireflection coating is optimized for 245–440 nm. The housing has a standard microscope objective thread for easy mounting. Ideal for UV Laser Applications These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold. LaserClean™ Process The LaserClean™ manufacturing process ensures that products are made with the utmost cleanliness. Assembled in a class 1000 cleanroom and prepped with additional cleaning processes, the final product is vacuum sealed and will have a significant reduction of particulates and dust. UV Grade Fused Silica Construction The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. For more information, refer to the optical material technical note.
Request a Quote
Description
The U-27X-LC Objective Lens has a rear conjugate corrected for infinity, making it ideal for laser applications. Assembled in a Class 1000 Cleanroom, these Laser Clean objectives are ideal for the demanding UV wavelength range. Computer-optimized optical designs yield wavefront quality better than λ/5 from 350–1064 nm. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. Our standard AR.10 antireflection coating is optimized for 245–440 nm. The housing has a standard microscope objective thread for easy mounting. Ideal for UV Laser Applications These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold. LaserClean™ Process The LaserClean™ manufacturing process ensures that products are made with the utmost cleanliness. Assembled in a class 1000 cleanroom and prepped with additional cleaning processes, the final product is vacuum sealed and will have a significant reduction of particulates and dust. UV Grade Fused Silica Construction The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. For more information, refer to the optical material technical note.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Objective Lens, 27x, 0.13 NA, 5.77 mm Focal Length, 245-440 nm - U-27X-LC - Newport MKS
Irvine, CA, United States
UV Objective Lens, 27x, 0.13 NA, 5.77 mm Focal Length, 245-440 nm
U-27X-LC
UV Objective Lens, 27x, 0.13 NA, 5.77 mm Focal Length, 245-440 nm U-27X-LC
The U-27X-LC Objective Lens has a rear conjugate corrected for infinity, making it ideal for laser applications. Assembled in a Class 1000 Cleanroom, these Laser Clean objectives are ideal for the demanding UV wavelength range. Computer-optimized optical designs yield wavefront quality better than λ/5 from 350–1064 nm. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. Our standard AR.10 antireflection coating is optimized for 245–440 nm. The housing has a standard microscope objective thread for easy mounting. Ideal for UV Laser Applications These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold. LaserClean™ Process The LaserClean™ manufacturing process ensures that products are made with the utmost cleanliness. Assembled in a class 1000 cleanroom and prepped with additional cleaning processes, the final product is vacuum sealed and will have a significant reduction of particulates and dust. UV Grade Fused Silica Construction The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. For more information, refer to the optical material technical note.

The U-27X-LC Objective Lens has a rear conjugate corrected for infinity, making it ideal for laser applications. Assembled in a Class 1000 Cleanroom, these Laser Clean objectives are ideal for the demanding UV wavelength range. Computer-optimized optical designs yield wavefront quality better than λ/5 from 350–1064 nm. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. Our standard AR.10 antireflection coating is optimized for 245–440 nm. The housing has a standard microscope objective thread for easy mounting.

Ideal for UV Laser Applications

These objectives are ideal for use with UV lasers, such as 3rd and 4th harmonic Nd:YAG lasers. The rear conjugate of these UV fused silica objective lenses is corrected for infinity, ideal for interacting with collimated laser beams. The optical design is computer optimized to yield better than λ/5 total wavefront distortion from 350-1064 nm. The objectives feature our AR.10 UV antireflection coatings for 245-440 nm. The lenses are made with high purity UV Fused Silica glass with minimal autofluoresence and scattering, resulting in low attenuation and high damage threshold.

LaserClean™ Process

The LaserClean™ manufacturing process ensures that products are made with the utmost cleanliness. Assembled in a class 1000 cleanroom and prepped with additional cleaning processes, the final product is vacuum sealed and will have a significant reduction of particulates and dust.


UV Grade Fused Silica Construction


The lenses are fabricated from UV grade fused silica for high power-handling capability. Damage threshold exceeds 8 J/cm2 with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. For more information, refer to the optical material technical note.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number U-27X-LC
Product Name UV Objective Lens, 27x, 0.13 NA, 5.77 mm Focal Length, 245-440 nm
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 1000-1550nm - KBC076AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 1064nm - KBX028AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 23.83 mm (0.9382 inch)
Center Thickness 4.61 mm (0.1815 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -50.2 mm FL, FS, 245-440 nm - CSV050AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Plano-Convex Lens, ZnSe, 50.8 mm, 5 in. Focal Length, 9.65 mm Edge, DURALENS - 61019-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details