Newport MKS Optical Post, 2.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads TSP-2

Description
The TSP-2 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 2.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote
Description
The TSP-2 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 2.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 2.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads - TSP-2 - Newport MKS
Irvine, CA, United States
Optical Post, 2.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads
TSP-2
Optical Post, 2.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads TSP-2
The TSP-2 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 2.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

The TSP-2 Precision Ground, Miniature Stainless Steel Optical Post is 0.313 in. diameter by 2.0 in. in length. It has an 2-56 tapped hole on one end and an 8-32 hole tapped hole on the other. TSP posts are compatible with MSPH Series Post Holders. These posts, with their 2-56 threads, are ideal for mounting 1/2 in. mirror mounts like the SN050 and SS050 Suprema® mirror mounts or the New Focus 987X series Tiny Mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TSP-2
Product Name Optical Post, 2.0 in. Height, 0.313 in. Diameter, 2-56 & 8-32 Threads
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Mirror Mount, Picomotor, Clear Edge, 1.0 in., 2-Axis, Left-handed - 8821-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 2.0 in., Incl.1.0 in. Adapter - 605-2 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 6 to 16 mm (0.2362 to 0.6299 inch)
View Details
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. - 290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Translating Optical Post, 0.5 in. Diameter, 8-32 & 1/4-20 - BTP2.0 - Newport MKS
Specs
Mount Type Translating Optical Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details