Newport MKS Mounting Plate, 3 X 4 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-34

Description
The TP-34 is a 3 x 4 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote
Description
The TP-34 is a 3 x 4 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Plate, 3 X 4 in., Double Density 8-32 & 1/4-20 Hole Pattern - TP-34 - Newport MKS
Irvine, CA, United States
Mounting Plate, 3 X 4 in., Double Density 8-32 & 1/4-20 Hole Pattern
TP-34
Mounting Plate, 3 X 4 in., Double Density 8-32 & 1/4-20 Hole Pattern TP-34
The TP-34 is a 3 x 4 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

The TP-34 is a 3 x 4 inch threaded plate featuring a double-density pattern of 8-32 and 1/4-20 threaded mounting holes. Use these plates to combine several optical mounts together on to a single stable platform. Each of these plates also have counterbored thru holes which can be used for stand-off posts and pedestals. These threaded plates are made from 1/2-in. (12.7-mm) thick aluminum alloy plate and finished with a durable type 2 black anodize.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number TP-34
Product Name Mounting Plate, 3 X 4 in., Double Density 8-32 & 1/4-20 Hole Pattern
Mount Type Double-Density Mounting Holes
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Tiny, Corner, Retaining Plate, 0.5 in., 3 Allen, Vacuum - 9871-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 3 Locking Hex Actuators - M05-XL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Peg Rotation Base, 1.5 in. Diameter - 460P-RA1 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details