The 6337 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 50 W lamp is rated at 12 VDC and has a 5.2 x 1.5 mm long tubular filament for longer life, but slightly lower output. It has an approximate flux of 850 Lumens, a 2950 K color temperature, and a 2,000 hour average life (with a longer expected lifetime if operated at lower compliance voltages).
Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled with rare gas and a small amount of halogen. Current flowing through the filament heats the tungsten to >2950 K. The filaments of our 10 to 250 W lamps are dense planar structures for highest image brightness. The white light produced radiates through the clear quartz envelope. This lamp may be operated vertically or horizontally.
*Specifications below are nominal, and are subject to change without notice
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 6337 |
| Product Name | Quartz Tungsten Halogen Lamp, 50 W |
| Power | 50 watts |