The SST-56-8 is a SmartTable HD Series optical tabletop with a 5 ft. by 6 ft. working surface and 8 in. (203 mm) thickness. It features a 400 series ferromagnetic stainless steel working surface, 3/16 in. (4.8 mm) thick with an integrated damping layer, and a trussed honeycomb core with vertically bonded closed-cell construction. The table includes 1/4-20 mounting holes on a 1 in. grid with 0.5 in. borders. It incorporates passive precision tuned damping and active iQ damping technology, delivering vertical and horizontal resonance at 1.5 Hz and 1 Hz, respectively, with over 98% vibration isolation at 10 Hz under a 3,200 lb load. The ST-300 SmartTable Controller is included, providing real-time vibration monitoring and active damping control.
The SST-56-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SST-56-8 |
| Product Name | Optical Table, Hybrid Damped SmartTable ® , 5 x 6 ft., 8 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 72 inch (1829 mm) |