Newport MKS New Lightweight Optical Breadboard, Extruded Core, 750 x 1200 x 58 mm, M6 Threads M-LW-3048-2

Description
The M-LW-3048-2 Lightweight Optical Breadboard has a 750 mm width, a 1200 mm length, and is 58 mm. thick with M6 holes on 25 mm grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.2 mm over any 600 mm square. The LW Breadboard also offers a 1.6 mm thick ferromagnetic steel mounting surface. Patent-pending Extruded Aluminum Core Design Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard. Lightweight Breadboard Damping Performance Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments. Threaded Holes Integrated in Core Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.
Request a Quote
Description
The M-LW-3048-2 Lightweight Optical Breadboard has a 750 mm width, a 1200 mm length, and is 58 mm. thick with M6 holes on 25 mm grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.2 mm over any 600 mm square. The LW Breadboard also offers a 1.6 mm thick ferromagnetic steel mounting surface. Patent-pending Extruded Aluminum Core Design Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard. Lightweight Breadboard Damping Performance Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments. Threaded Holes Integrated in Core Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Lightweight Optical Breadboard, Extruded Core, 750 x 1200 x 58 mm, M6 Threads - M-LW-3048-2 - Newport MKS
Irvine, CA, United States
New Lightweight Optical Breadboard, Extruded Core, 750 x 1200 x 58 mm, M6 Threads
M-LW-3048-2
New Lightweight Optical Breadboard, Extruded Core, 750 x 1200 x 58 mm, M6 Threads M-LW-3048-2
The M-LW-3048-2 Lightweight Optical Breadboard has a 750 mm width, a 1200 mm length, and is 58 mm. thick with M6 holes on 25 mm grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.2 mm over any 600 mm square. The LW Breadboard also offers a 1.6 mm thick ferromagnetic steel mounting surface. Patent-pending Extruded Aluminum Core Design Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard. Lightweight Breadboard Damping Performance Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments. Threaded Holes Integrated in Core Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.

The M-LW-3048-2 Lightweight Optical Breadboard has a 750 mm width, a 1200 mm length, and is 58 mm. thick with M6 holes on 25 mm grid. The LW Series provides excellent performance at an affordable price. It demonstrates an uniform surface flatness of <±0.2 mm over any 600 mm square. The LW Breadboard also offers a 1.6 mm thick ferromagnetic steel mounting surface.

Patent-pending Extruded Aluminum Core Design

Our patent-pending extruded aluminum core design makes Newport lightweight optical breadboards up to 30% lighter than standard honeycomb breadboards without compromising performance. The LW Series is ideal for less sensitive applications, offering easier handling, transport, and assembly. Its reduced weight also minimizes the load on isolators, enabling a higher payload capacity atop the breadboard.


Lightweight Breadboard Damping Performance

Newport’s Lightweight optical breadboards are engineered for applications where portability and ease of handling are essential. They offer reduced weight and deliver damping performance that approaches that of the SG Series, which provides greater stiffness for long-term stability in vibration-critical setups. The Lightweight Series is well suited for less sensitive environments.


Threaded Holes Integrated in Core

Newport lightweight optical breadboards feature a grid of sealed 1/4-20 or M6 threaded holes with 12 mm depth. Unlike honeycomb designs, the LW Series threads are integrated directly into the extrusion core, sealing it from contaminants. This protects your breadboard’s performance over time. Additionally, threaded holes are built into the core, keeping the top surface clean and uninterrupted.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-LW-3048-2
Product Name New Lightweight Optical Breadboard, Extruded Core, 750 x 1200 x 58 mm, M6 Threads
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard, Modal Damped, 36 x 48 in., 4.3 in. Thick, 1/4-20 - PG-34-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1200 x 3000 mm, 457 mm Thick, M6 - M-RS4000-410-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 900 x 1200 mm, 110 mm Thick, M6 - M-PG-34-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1200 x 110 mm,Microlocks,M6 - M-SG-34-4-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details