The SST-48-8 is a SmartTable HD Series optical tabletop, measuring 4 ft. by 8 ft. with an 8 in. (203 mm) thickness, constructed with a 3/16 in. (4.8 mm) thick 400 series ferromagnetic stainless steel working surface featuring a damped composite side panel and trussed honeycomb core. It includes integrated 1/4-20 holes on a 1 in. grid with 0.5 in. borders and achieves ±0.004 in. (±0.1 mm) surface flatness over a 2 ft. square. The table employs both passive precision tuned damping and active iQ damping technology, referenced to deliver the highest performance for applications requiring the quietest work surface. It is designed to be paired with Newport S-2000A pneumatic isolators, requiring external isolators for vibration isolation. The ST-300 controller, included with this performance level, provides real-time monitoring and damping control through USB 2.0.
The SST-48-8 SmartTable® HD Series uniquely combines the powerful IQ Damping Technology® with passive precision tuned damping technology used in RS series tables. The two technologies compliment each other, creating the highest performance table in the industry. The included ST-300 SmartTable Controller can be used in a stand-alone (no computer required) mode and is also USB2 compatible. When operating in the stand-alone mode SmartTable HD automatically tunes the table to maximize table damping independent of load. When connected to a computer via the USB2 port, the included software allows users to further fine tune and calibrate the table to the experiment at hand and gather vibration data in both the frequency and time domains. Isolators are sold separately.
| Newport MKS | |
|---|---|
| Product Category | Optical Tables |
| Product Number | SST-48-8 |
| Product Name | Optical Table, Hybrid Damped SmartTable ® , 4 x 8 ft., 8 in. Thick, 1/4-20 |
| Type | Optical Table |
| Style | Imperial / English |
| Features | Ferromagnetic |
| Length | 96 inch (2438 mm) |