Newport MKS Vibration Isolation Mounting Foot, Sorbothane, 50 Durometer, M6 Thread M-SA2-FT-50

Description
The M-SA2-FT-50 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The M-SA2-FT-50 mounts are sold individually and supplied with a M6 thread for easy mounting. They have a load capacity (per mount) 5 to 8 kg. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.
Request a Quote
Description
The M-SA2-FT-50 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The M-SA2-FT-50 mounts are sold individually and supplied with a M6 thread for easy mounting. They have a load capacity (per mount) 5 to 8 kg. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Mounting Foot, Sorbothane, 50 Durometer, M6 Thread - M-SA2-FT-50 - Newport MKS
Irvine, CA, United States
Vibration Isolation Mounting Foot, Sorbothane, 50 Durometer, M6 Thread
M-SA2-FT-50
Vibration Isolation Mounting Foot, Sorbothane, 50 Durometer, M6 Thread M-SA2-FT-50
The M-SA2-FT-50 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The M-SA2-FT-50 mounts are sold individually and supplied with a M6 thread for easy mounting. They have a load capacity (per mount) 5 to 8 kg. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.

The M-SA2-FT-50 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The M-SA2-FT-50 mounts are sold individually and supplied with a M6 thread for easy mounting. They have a load capacity (per mount) 5 to 8 kg. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number M-SA2-FT-50
Product Name Vibration Isolation Mounting Foot, Sorbothane, 50 Durometer, M6 Thread
Type Optical Breadboard; Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, No Tuned Damping, 1200 x 2400 mm, 203 mm Thick, M6 - M-RPR-48-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Isolation Platform, Bench Top, 16 x 20 in., Laminate Surface - BT-1620 - Newport MKS
Specs
Type Optical Table
Style Imperial / English
Features Vibration Isolation
View Details
Optical Table, 6 Tunable Dampers, 1200 x 4800 mm, 203 mm Thick, M6 - M-RS4000-416-8 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, No Tuned Damping, 1500 x 4800 mm, 610 mm Thick, M6 - M-RPR-516-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details