Newport MKS Pedestal Pillar, Magnetic Base, 6 in. Height, 1.5 in. Diameter, 1/4-20 SR-6Z

Description
The SR-6Z 1.5 in. Optical Pedestal Pillar has a 6.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.
Request a Quote
Description
The SR-6Z 1.5 in. Optical Pedestal Pillar has a 6.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pedestal Pillar, Magnetic Base, 6 in. Height, 1.5 in. Diameter, 1/4-20 - SR-6Z - Newport MKS
Irvine, CA, United States
Pedestal Pillar, Magnetic Base, 6 in. Height, 1.5 in. Diameter, 1/4-20
SR-6Z
Pedestal Pillar, Magnetic Base, 6 in. Height, 1.5 in. Diameter, 1/4-20 SR-6Z
The SR-6Z 1.5 in. Optical Pedestal Pillar has a 6.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.

The SR-6Z 1.5 in. Optical Pedestal Pillar has a 6.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SR-6Z
Product Name Pedestal Pillar, Magnetic Base, 6 in. Height, 1.5 in. Diameter, 1/4-20
Mount Type Magnetic Pedestal Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 152.4 mm Height, 25.4 mm Diameter, M4 - 9962-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, Clean-Passivated, 38.1 mm Height, 25.4 mm Diameter, M4 - 9953-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Picomotor, UHV, Center, 2.0 in., 2-Axis - 8822-AC-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details