Newport MKS Pedestal Pillar, Magnetic Base, 3 in. Height, 1.5 in. Diameter, 1/4-20 SR-3Z

Description
The SR-3Z 1.5 in. Optical Pedestal Pillar has a 3.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.
Request a Quote
Description
The SR-3Z 1.5 in. Optical Pedestal Pillar has a 3.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pedestal Pillar, Magnetic Base, 3 in. Height, 1.5 in. Diameter, 1/4-20 - SR-3Z - Newport MKS
Irvine, CA, United States
Pedestal Pillar, Magnetic Base, 3 in. Height, 1.5 in. Diameter, 1/4-20
SR-3Z
Pedestal Pillar, Magnetic Base, 3 in. Height, 1.5 in. Diameter, 1/4-20 SR-3Z
The SR-3Z 1.5 in. Optical Pedestal Pillar has a 3.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.

The SR-3Z 1.5 in. Optical Pedestal Pillar has a 3.0 in. height and is constructed from solid stainless steel. SR Series optical pedestal pillars are designed for maximum stability by integrating multiple features into a single part. Rather than having several separate adaptors, these support pillars have a machined-in pedestal base and multiple machined-in mounting holes. For additional ease of use and functionality, each of the SR-Z rods incorporates graduated height marks and an integrated high-strength magnet in the pedestal pillar base. The SR-F, all-stainless steel clamping fork, is used to clamp these rods on to an optical table.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SR-3Z
Product Name Pedestal Pillar, Magnetic Base, 3 in. Height, 1.5 in. Diameter, 1/4-20
Mount Type Magnetic Pedestal Pillar
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Tiny, Corner, 0.5 in., 3 Allen-Keys, Retaining Plate - 9871-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10 - LH-1T-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details