Newport MKS Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs 9882

Description
The 9882 Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote
Description
The 9882 Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs - 9882 - Newport MKS
Irvine, CA, United States
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs
9882
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs 9882
The 9882 Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

The 9882 Pint Sized Center Mirror Mount holds 0.5 in. diameter optics, and is only half the size of our Classic mounts, yet provides the same high level of performance you've come to count on. With a 0.5 in. beam height, and 8-32 (M4) mounting holes, this anodized-aluminum mount is completely compatible with all the other mounts, posts, and pedestals you already own.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9882
Product Name Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 2.0 in. Optic Diameter, M4 - 9892-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Flexure Mirror Mount, Vizix, 0.5 in. Diameter, Locking Hex Pitch Adjuster - V50-AX - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Blank Insert, Machinable, 1.438-20 Thread, For LP-1A Series - LPLH-0 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
View Details