Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 38.1 mm EFL, 650-1000 nm SPX113AR.16

Description
The SPX113AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX113AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 38.1 mm EFL, 650-1000 nm - SPX113AR.16 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 38.1 mm EFL, 650-1000 nm
SPX113AR.16
Plano-Convex Lens, Fused Silica, 12.7 mm, 38.1 mm EFL, 650-1000 nm SPX113AR.16
The SPX113AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX113AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX113AR.16
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 38.1 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length 35.22 mm (1.39 inch)
Center Thickness 4.2 mm (0.1654 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 200 mm EFL, 1000-1550 nm - CKX200AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Concave, 2x1 in., -50.2 mm FL, FS, 650-1000 nm - CSV050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm,650-1000 nm - CKX012AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.51 mm (0.2957 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details