Newport MKS Plano-Convex Lens, Fused Silica, 50.8 mm, 500 mm EFL, Uncoated SPX058

Description
The SPX058 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX058 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 50.8 mm, 500 mm EFL, Uncoated - SPX058 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 50.8 mm, 500 mm EFL, Uncoated
SPX058
Plano-Convex Lens, Fused Silica, 50.8 mm, 500 mm EFL, Uncoated SPX058
The SPX058 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX058 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 500 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX058
Product Name Plano-Convex Lens, Fused Silica, 50.8 mm, 500 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 497 mm (19.57 inch)
Center Thickness 4.41 mm (0.1736 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 3/4 in., -25.4 mm FL, 1064 nm - CSV025AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 430-700nm - KBX073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5.13 in. Focal Length, 7.1 mm Edge, DURALENS - 61001-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.1 mm (0.2795 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm - 5723-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details