Newport MKS Plano-Convex Lens, Fused Silica, 50.8 mm, 300 mm EFL, Uncoated SPX055

Description
The SPX055 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX055 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 50.8 mm, 300 mm EFL, Uncoated - SPX055 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 50.8 mm, 300 mm EFL, Uncoated
SPX055
Plano-Convex Lens, Fused Silica, 50.8 mm, 300 mm EFL, Uncoated SPX055
The SPX055 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX055 Fused Silica Plano-Convex Lens is an uncoated, 2 inch (50.8 mm) diameter, fused silica plano-convex lens with an effective focal length of 300 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX055
Product Name Plano-Convex Lens, Fused Silica, 50.8 mm, 300 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2111 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000nm - KBC076AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 300 mm FL, FS, Uncoated - CSX300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -75 mm EFL, 650-1000nm - KBC040AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 12.5 mm, 50 mm FL, 400-700 nm - CKX12-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 48.75 mm (1.92 inch)
Center Thickness 1.89 mm (0.0744 inch)
View Details