Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 500 mm EFL, AR.2 coated SPX031AR.2

Description
The SPX031AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 500.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote
Description
The SPX031AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 500.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 500 mm EFL, AR.2 coated - SPX031AR.2 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 500 mm EFL, AR.2 coated
SPX031AR.2
Plano-Convex Lens, Fused Silica, 25.4 mm, 500 mm EFL, AR.2 coated SPX031AR.2
The SPX031AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 500.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

The SPX031AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 500.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX031AR.2
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 500 mm EFL, AR.2 coated
Lens Type Spherical Lens
Focal Length 498 mm (19.59 inch)
Center Thickness 3.35 mm (0.1320 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, 1064nm - KBX142AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, Uncoated - KBX157 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm,1000-1550 nm - CKX100AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated - KBC019 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details