Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, AR.2 coated SPX023AR.2

Description
The SPX023AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 125.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote
Description
The SPX023AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 125.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, AR.2 coated - SPX023AR.2 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, AR.2 coated
SPX023AR.2
Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, AR.2 coated SPX023AR.2
The SPX023AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 125.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

The SPX023AR.2 High Energy Fused Silica Lens is an AR.2 coated (at 532 nm), 1 inch (25.4 mm) diameter plano-convex lens with an effective focal length of 125.0 mm at 546.1 nm. It is designed for high frequency laser pulses where standard grade fused silica does not perform very well. These lenses feature Heraeus Suprasil® 300 high‑purity synthetic fused silica substrates. Suprasil 300 is manufactured by flame hydrolysis and is characterized by ultra‑low metallic impurities (<1 ppm) and an exceptionally low OH content (<1 ppm), resulting in no absorption bands from the visible to the infrared spectral region. This significantly reduces bulk absorption and minimizes the risk of internal damage under high‑energy laser exposure.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX023AR.2
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 125 mm EFL, AR.2 coated
Lens Type Spherical Lens
Focal Length 122 mm (4.8 inch)
Center Thickness 4.43 mm (0.1744 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 650-1000nm - CKX050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 46.5 mm (1.83 inch)
Center Thickness 6.32 mm (0.2488 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -100 mm FL, 1064 nm - CSV100AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 650-1000 nm - KPA16AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX139AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details