Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 75.6 mm EFL, Uncoated SPX019

Description
The SPX019 Fused Silica Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX019 Fused Silica Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 75.6 mm EFL, Uncoated - SPX019 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 75.6 mm EFL, Uncoated
SPX019
Plano-Convex Lens, Fused Silica, 25.4 mm, 75.6 mm EFL, Uncoated SPX019
The SPX019 Fused Silica Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX019 Fused Silica Plano-Convex Lens is an uncoated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX019
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 75.6 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 71.89 mm (2.83 inch)
Center Thickness 5.41 mm (0.2129 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 650-1000nm - CKX062AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 1000-1550nm - KBX079AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 1064nm - KBX043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Aspheric Objective Lens, 16x, 11.0 mm EFL, 600-1050 nm - 5725-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.03 mm (0.1980 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details