The SPX016AR.16 Fused Silica Plano-Convex Lens is a 650 to 1000 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 50.2 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
| Newport MKS | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | SPX016AR.16 |
| Product Name | Plano-Convex Lens, Fused Silica, 25.4 mm, 50.2 mm EFL, 650-1000 nm |
| Lens Type | Spherical Lens |
| Focal Length | 45.52 mm (1.79 inch) |
| Center Thickness | 6.82 mm (0.2683 inch) |
| Edge Thickness | 3 mm (0.1181 inch) |
| Diameter / Length | 25.4 mm (1 inch) |