Newport MKS Plano-Convex Lens, Fused Silica, 25.4 mm, 38.1 mm EFL, 245-440 nm SPX015AR.10

Description
The SPX015AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX015AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 25.4 mm, 38.1 mm EFL, 245-440 nm - SPX015AR.10 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 25.4 mm, 38.1 mm EFL, 245-440 nm
SPX015AR.10
Plano-Convex Lens, Fused Silica, 25.4 mm, 38.1 mm EFL, 245-440 nm SPX015AR.10
The SPX015AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX015AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1 inch (25.4 mm) diameter, fused silica plano-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX015AR.10
Product Name Plano-Convex Lens, Fused Silica, 25.4 mm, 38.1 mm EFL, 245-440 nm
Lens Type Spherical Lens
Focal Length 32.29 mm (1.27 inch)
Center Thickness 8.48 mm (0.3339 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7 mm, 12.7 mm, 1064 nm - CKX012AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 430-700nm - KBX139AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7,25.4x12.7mm,-12.7mm FL,650-1000nm - CKV012AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -16.66 mm (-0.6559 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX052AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details