Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, 660-1380 nm SPX013AR.UF

Description
The SPX013AR.UF Fused Silica Plano-Convex Lens is 0.5 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The SPX013AR.UF Fused Silica Plano-Convex Lens is 0.5 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, 660-1380 nm - SPX013AR.UF - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, 660-1380 nm
SPX013AR.UF
Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, 660-1380 nm SPX013AR.UF
The SPX013AR.UF Fused Silica Plano-Convex Lens is 0.5 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The SPX013AR.UF Fused Silica Plano-Convex Lens is 0.5 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. Coated with a multilayer dielectric coating optimized for anti-reflection and low GVD, the transmission range is 660 to 1380 nm, for lasers such as Spectra-Physics InSight® series. This anti-reflection coated lens is designed to meet the demanding requirements of ultra-fast laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX013AR.UF
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, 660-1380 nm
Lens Type Spherical Lens
Focal Length 22.05 mm (0.8681 inch)
Center Thickness 4.88 mm (0.1922 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 1000 mm EFL, 430-700nm - KBX088AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.16 mm (0.1243 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX046AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated - 39323 - Newport MKS
Specs
Lens Type Spherical Lens
Diameter / Length 38.1 mm (1.5 inch)
Materials Ultra-violet grade Fused Silica; UV Fused Silica
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 25.4x6.35mm,-6.4mm FL,650-1000nm - CKV006AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -10.96 mm (-0.4315 inch)
Center Thickness 6 mm (0.2362 inch)
View Details