Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, Uncoated SPX013

Description
The SPX013 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX013 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, Uncoated - SPX013 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, Uncoated
SPX013
Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, Uncoated SPX013
The SPX013 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX013 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 25.4 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX013
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 25.4 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 22.05 mm (0.8681 inch)
Center Thickness 4.88 mm (0.1922 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 38.1mm, 1000-1550nm - CKX038AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700nm - KBC073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, Uncoated - KBX046 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -75 mm EFL, 430-700nm - KBC085AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details