Newport MKS Plano-Convex Lens, Fused Silica, 12.7 mm, 19.0 mm EFL, Uncoated SPX012

Description
The SPX012 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX012 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 12.7 mm, 19.0 mm EFL, Uncoated - SPX012 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 12.7 mm, 19.0 mm EFL, Uncoated
SPX012
Plano-Convex Lens, Fused Silica, 12.7 mm, 19.0 mm EFL, Uncoated SPX012
The SPX012 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX012 Fused Silica Plano-Convex Lens is an uncoated, 1/2 inch (12.7 mm) diameter, fused silica plano-convex lens with an effective focal length of 19.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX012
Product Name Plano-Convex Lens, Fused Silica, 12.7 mm, 19.0 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 15.06 mm (0.5929 inch)
Center Thickness 5.75 mm (0.2264 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200mm FL,430-700nm - CKV200AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 2 in., -150 mm FL, FS, 430-700 nm - CSV150AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Microscope Objective Lens, Reflective, 15x, 160 mm BFL - 50105-01 - Newport MKS
Specs
Lens Type Objective Lens
Focal Length 160 mm (6.3 inch)
Lens Features Microoptic
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 250 mm EFL, 1000-1550nm - KBX079AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 249 mm (9.8 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details