Newport MKS Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, 245-440 nm SPX010AR.10

Description
The SPX010AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPX010AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, 245-440 nm - SPX010AR.10 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, 245-440 nm
SPX010AR.10
Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, 245-440 nm SPX010AR.10
The SPX010AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPX010AR.10 Fused Silica Plano-Convex Lens is a 245 to 440 nm anti-reflection coated, 1/4 inch (6.35 mm) diameter, fused silica plano-convex lens with an effective focal length of 12.7 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision plano-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPX010AR.10
Product Name Plano-Convex Lens, Fused Silica, 6.35 mm, 12.7 mm EFL, 245-440 nm
Lens Type Spherical Lens
Focal Length 9.99 mm (0.3933 inch)
Center Thickness 3.94 mm (0.1552 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens, Laser Diode, Aspheric, 0.50 NA, 2.0 mm, 460-1550 nm - F-LA15 - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Lens Features Microoptic
View Details
Aspheric Objective Lens, 60x, 2.8 mm EFL, 600-1050 nm - 5721-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.24 mm (0.0882 inch)
Diameter / Length 4 mm (0.1575 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50mm FL, 430-700nm - CKV050AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x19 mm, -50 mm FL, Uncoated - CKV050 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -53.96 mm (-2.12 inch)
Center Thickness 6 mm (0.2362 inch)
View Details