Newport MKS Plano-Concave Lens, Fused Silica, 50.8 mm, -100 mm EFL, Uncoated SPC052

Description
The SPC052 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC052 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 50.8 mm, -100 mm EFL, Uncoated - SPC052 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 50.8 mm, -100 mm EFL, Uncoated
SPC052
Plano-Concave Lens, Fused Silica, 50.8 mm, -100 mm EFL, Uncoated SPC052
The SPC052 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC052 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC052
Product Name Plano-Concave Lens, Fused Silica, 50.8 mm, -100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 8.6 mm (0.3386 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -100 mm EFL, 1000-1550nm - KBC082AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 200 mm EFL, 650-1000nm - KBX076AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 199 mm (7.82 inch)
Center Thickness 3.78 mm (0.1489 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm - 5724-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 300 mm FL, FS, Uncoated - CSX300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details