Newport MKS Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm 5724-A-H

Description
The 5724-A-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote
Description
The 5724-A-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm - 5724-A-H - Newport MKS
Irvine, CA, United States
Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm
5724-A-H
Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm 5724-A-H
The 5724-A-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

The 5724-A-H Aspheric Objective Lens is made with D-ZK3. It is 9.9 mm diameter, with 20x magnification and has focal length of 8.0 mm. This aspheric lens has a housing length of 8.8 mm with 8.0 mm clear aperture and a working distance of 5.9 mm. It is AR coated for the wavelength range of 350 to 700 nm. This compact glass plano-convex aspheric lens is a convenient, high-quality alternative to microscope objectives. It is especially handy for low f-number applications like coupling light into and out of optical fibers or collimating diode lasers since the aspheric surface minimizes the aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 5724-A-H
Product Name Aspheric Objective Lens, 20x, 8.0 mm EFL, 350-700 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 6.325 mm, 3.10 mm FL, 0.68 NA, 600-1050 nm - KGA330-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.33 mm (0.2490 inch)
Materials D-ZK3
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 30.00 mm EFL - APAC15 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 23.21 mm (0.9138 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -100mm FL, Uncoated - CKV100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 500 mm EFL, 1064nm - KBX082AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 499 mm (19.64 inch)
Center Thickness 3.31 mm (0.1304 inch)
View Details