Newport MKS Plano-Concave Lens, Fused Silica, 50.8 mm, -250 mm EFL, Uncoated SPC043

Description
The SPC043 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC043 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 50.8 mm, -250 mm EFL, Uncoated - SPC043 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 50.8 mm, -250 mm EFL, Uncoated
SPC043
Plano-Concave Lens, Fused Silica, 50.8 mm, -250 mm EFL, Uncoated SPC043
The SPC043 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC043 Fused Silica Plano-Concave Lens is an uncoated 50.8 mm diameter fused silica plano-concave lens with an effective focal length of -250 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC043
Product Name Plano-Concave Lens, Fused Silica, 50.8 mm, -250 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -252 mm (-9.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.8 mm (0.1890 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1064nm - KBC043AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX052AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4 x 6.35 mm, 6.4 mm, 1064 nm - CKX006AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Aspheric Objective Lens, 30x, 6.2 mm EFL, 600-1050 nm - 5723-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 5.16 mm (0.2031 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details