Newport MKS Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm CSV150AR.33

Description
The CSV150AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSV150AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm - CSV150AR.33 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm
CSV150AR.33
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm CSV150AR.33
The CSV150AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSV150AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSV150AR.33
Product Name Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -150 mm FL, 1064 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 7.15 mm (0.2815 inch)
Radius of Curvature -69 mm (-2.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 88.3 mm EFL, 1064nm - KBX151AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 84.81 mm (3.34 inch)
Center Thickness 10.36 mm (0.4080 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 62.9 mm EFL, 650-1000nm - KBX055AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.04 mm (2.4 inch)
Center Thickness 5.54 mm (0.2182 inch)
View Details
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -25 mm EFL, Uncoated - KBC025 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -25.81 mm (-1.02 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 50 mm EFL, Uncoated - 40540 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 10.2 mm (0.4016 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details