Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 245-440 nm SPC034AR.10

Description
The SPC034AR.10 Fused Silica Plano-Concave Lens is a 245 to 440 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC034AR.10 Fused Silica Plano-Concave Lens is a 245 to 440 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 245-440 nm - SPC034AR.10 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 245-440 nm
SPC034AR.10
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 245-440 nm SPC034AR.10
The SPC034AR.10 Fused Silica Plano-Concave Lens is a 245 to 440 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC034AR.10 Fused Silica Plano-Concave Lens is a 245 to 440 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC034AR.10
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, 245-440 nm
Lens Type Spherical Lens
Focal Length -51.71 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.55 mm (0.2185 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 100 mm FL, 180-8000 nm - CAPX13 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.03 mm (0.0799 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 1000-1550nm - KBC043AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 430-700 nm - CSX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 175 mm EFL, 1064nm - KBX163AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 173 mm (6.8 inch)
Center Thickness 6.61 mm (0.2601 inch)
View Details