Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, Uncoated SPC034

Description
The SPC034 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC034 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, Uncoated - SPC034 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, Uncoated
SPC034
Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, Uncoated SPC034
The SPC034 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC034 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -50 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC034
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -50 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -51.71 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.55 mm (0.2185 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 300 mm FL, FS, Uncoated - CSX300 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 30.00 mm EFL - APAC15 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 23.21 mm (0.9138 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2x2 in, 300 mm EFL, 1000-1550 nm - CKX300AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Convex, UVFS, 12.5 mm, 75 mm FL, Uncoated - CSX13 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 73.63 mm (2.9 inch)
Center Thickness 2 mm (0.0787 inch)
View Details