Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -100 mm EFL, Uncoated SPC028

Description
The SPC028 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC028 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -100 mm EFL, Uncoated - SPC028 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -100 mm EFL, Uncoated
SPC028
Plano-Concave Lens, Fused Silica, 25.4 mm, -100 mm EFL, Uncoated SPC028
The SPC028 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC028 Fused Silica Plano-Concave Lens is an uncoated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC028
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.95 mm (0.1555 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, Uncoated - KBX064 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4 mm, -75 mm FL, Uncoated - CKV075 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, Uncoated - KBX073 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, 1000-1550nm - KBC037AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details