Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -150 mm EFL, 650-1000 nm SPC025AR.16

Description
The SPC025AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC025AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -150 mm EFL, 650-1000 nm - SPC025AR.16 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -150 mm EFL, 650-1000 nm
SPC025AR.16
Plano-Concave Lens, Fused Silica, 25.4 mm, -150 mm EFL, 650-1000 nm SPC025AR.16
The SPC025AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC025AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC025AR.16
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -150 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -152 mm (-5.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.46 mm (0.1362 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700nm - KBC073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 3/4 in., -25.4 mm FL, 1064 nm - CSV025AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -27.11 mm (-1.07 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 62.9 mm EFL, 430-700nm - KBX037AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 61.69 mm (2.43 inch)
Center Thickness 3.63 mm (0.1428 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 1050-1600 nm - 5724-C-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details