Newport MKS Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, 650-1000 nm SPC016AR.16

Description
The SPC016AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC016AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, 650-1000 nm - SPC016AR.16 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, 650-1000 nm
SPC016AR.16
Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, 650-1000 nm SPC016AR.16
The SPC016AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC016AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 25.4 mm diameter fused silica plano-concave lens with an effective focal length of -1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC016AR.16
Product Name Plano-Concave Lens, Fused Silica, 25.4 mm, -1000 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -1002 mm (-39.44 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.64 mm (0.1039 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 125 mm FL, Uncoated - CKX19 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 123 mm (4.84 inch)
Center Thickness 3 mm (0.1181 inch)
View Details
Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, Uncoated - CKIT-2-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1064nm - KBX052AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 1000-1550nm - CKX062AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details