Newport MKS Plano-Concave Lens, Fused Silica, 6.35 mm, -12.5 mm EFL, 650-1000 nm SPC010AR.16

Description
The SPC010AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 1/4 inch (6.35 mm) diameter fused silica plano-concave lens with an effective focal length of -12.5 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SPC010AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 1/4 inch (6.35 mm) diameter fused silica plano-concave lens with an effective focal length of -12.5 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, Fused Silica, 6.35 mm, -12.5 mm EFL, 650-1000 nm - SPC010AR.16 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, Fused Silica, 6.35 mm, -12.5 mm EFL, 650-1000 nm
SPC010AR.16
Plano-Concave Lens, Fused Silica, 6.35 mm, -12.5 mm EFL, 650-1000 nm SPC010AR.16
The SPC010AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 1/4 inch (6.35 mm) diameter fused silica plano-concave lens with an effective focal length of -12.5 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SPC010AR.16 Fused Silica Plano-Concave Lens is a 650 to 1000 nm antireflection coated 1/4 inch (6.35 mm) diameter fused silica plano-concave lens with an effective focal length of -12.5 mm. It is designed to meet the demanding requirements of laser electro-optic applications, Newport's UV grade fused silica precision plano-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SPC010AR.16
Product Name Plano-Concave Lens, Fused Silica, 6.35 mm, -12.5 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -14.21 mm (-0.5594 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.26 mm (0.1283 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 62.9 mm EFL, 1000-1550nm - KBX145AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 58.18 mm (2.29 inch)
Center Thickness 13.77 mm (0.5422 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 62.9mm, 430-700 nm - CKX062AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 59.26 mm (2.33 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Microscope Objective Lens, Reflective, 15x, Infinite BFL - 50105-02 - Newport MKS
Specs
Lens Type Objective Lens
Lens Features Microoptic
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -300 mm FL, 1064 nm - CSV300AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -302 mm (-11.88 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details