Newport MKS Optical Post, 8 in. Height, 0.5 in. Diameter, 8-32 and 1/4-20 Thread SP-8

Description
The SP-8 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 8.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. Tapped Holes in Both Ends SP Series Optical Mounting Posts are precision ground 0.5 in. diameter stainless steel optical posts. Each post has an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. Each optical mounting post is supplied with a 8-32 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with TA-8Q20-10 thread adapters. Compatible With a Wide Variety of Optical Post Holders These optical posts are compatible with a variety of 0.5 in. Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases. Cross-Drilled Hole for Easy Tightening and Loosening Posts that are 2 inches and taller feature a 0.1 in. diameter cross-drilled hole below the 8-32 end. By inserting a 5/64 in. hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.
Request a Quote
Description
The SP-8 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 8.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. Tapped Holes in Both Ends SP Series Optical Mounting Posts are precision ground 0.5 in. diameter stainless steel optical posts. Each post has an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. Each optical mounting post is supplied with a 8-32 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with TA-8Q20-10 thread adapters. Compatible With a Wide Variety of Optical Post Holders These optical posts are compatible with a variety of 0.5 in. Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases. Cross-Drilled Hole for Easy Tightening and Loosening Posts that are 2 inches and taller feature a 0.1 in. diameter cross-drilled hole below the 8-32 end. By inserting a 5/64 in. hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 8 in. Height, 0.5 in. Diameter, 8-32 and 1/4-20 Thread - SP-8 - Newport MKS
Irvine, CA, United States
Optical Post, 8 in. Height, 0.5 in. Diameter, 8-32 and 1/4-20 Thread
SP-8
Optical Post, 8 in. Height, 0.5 in. Diameter, 8-32 and 1/4-20 Thread SP-8
The SP-8 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 8.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard. Tapped Holes in Both Ends SP Series Optical Mounting Posts are precision ground 0.5 in. diameter stainless steel optical posts. Each post has an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. Each optical mounting post is supplied with a 8-32 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with TA-8Q20-10 thread adapters. Compatible With a Wide Variety of Optical Post Holders These optical posts are compatible with a variety of 0.5 in. Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases. Cross-Drilled Hole for Easy Tightening and Loosening Posts that are 2 inches and taller feature a 0.1 in. diameter cross-drilled hole below the 8-32 end. By inserting a 5/64 in. hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.

The SP-8 Precision Ground Stainless Steel Optical Post is 1/2 in. diameter with a 8.0 in. height. SP posts have an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. SP Series Posts are compatible with VPH and VPT Series Post Holders, or can be directly mounted to a table or breadboard.

Tapped Holes in Both Ends


SP Series Optical Mounting Posts are precision ground 0.5 in. diameter stainless steel optical posts. Each post has an 8-32 tapped hole in one end and a 1/4-20 tapped hole in the other end. Each optical mounting post is supplied with a 8-32 double-ended set screw for joining posts together to create customizable lengths. Different ends of the posts can also be connected with TA-8Q20-10 thread adapters.

Compatible With a Wide Variety of Optical Post Holders


These optical posts are compatible with a variety of 0.5 in. Optical Post Holders which lock posts in place over a range of the posts' lengths, giving a continuous and customizable height to the mounted component. Newport's post holder families feature innovative designs such as: a brake-shoe clamp to prevent the post from slipping while making adjustments, a quick-release cam-lock for easy locking of posts, a slotted-base to provide maximum placement flexibility and repeatability, kinematic indentations at the top of the base to allow repeatable rotational alignment, and magnetic bases.

Cross-Drilled Hole for Easy Tightening and Loosening


Posts that are 2 inches and taller feature a 0.1 in. diameter cross-drilled hole below the 8-32 end. By inserting a 5/64 in. hex wrench (or similar tool) into this hole, it can be used to rotate the post to tighten it into or loosen it from the optical table or breadboard more easily.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-8
Product Name Optical Post, 8 in. Height, 0.5 in. Diameter, 8-32 and 1/4-20 Thread
Mount Type Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, UHV, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Kinematic Stop, 1 in. (25.4 mm) Coarse - KS-1 - Newport MKS
Specs
Mount Type Kinematic Stop
Adjustment Type Kinematic
View Details
Optical Pedestal, 1.0 in. Height, 0.7 in. Diameter, 8-32 Thread - 9944 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Optical Pedestal, 50.8 mm Height, 0.7 in. Diameter, M4 Thread - 9946-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details