Newport MKS Optical Pedestal, Magnetic Base, 2.0 in. Height, 0.5 in. Diameter, 8-32 SP-2Z

Description
SP-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 2.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote
Description
SP-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 2.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Magnetic Base, 2.0 in. Height, 0.5 in. Diameter, 8-32 - SP-2Z - Newport MKS
Irvine, CA, United States
Optical Pedestal, Magnetic Base, 2.0 in. Height, 0.5 in. Diameter, 8-32
SP-2Z
Optical Pedestal, Magnetic Base, 2.0 in. Height, 0.5 in. Diameter, 8-32 SP-2Z
SP-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 2.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

SP-2Z Precision Ground, Stainless Steel Mini Pedestal Post is 1/2 in. diameter with a length of 2.0 in. It features an M4 tapped hole on the top and a magnet located in the base to steady the pedestal prior to clamping it to an optical table by a SP-F clamping fork. They are also compatible with 0.5 in. Post Holders for height adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SP-2Z
Product Name Optical Pedestal, Magnetic Base, 2.0 in. Height, 0.5 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Thick Optic Mount Mount, Stability, Top Adjust, Nickel Plated 1 in., 2 Allen, Vacuum - 9814-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Bottom Plate, For (M-)BK-2A Kinematic Base - BK-2A-B - Newport MKS
Specs
Mount Type Kinematic Base Bottom Plate
Adjustment Type Kinematic
View Details
Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment - 9854 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 2.5 to 50.8 mm (0.0984 to 2 inch)
View Details