Newport MKS Air Bearing Stage, SinguLYS S-370 SinguLYS-S-370

Description
Newport's SinguLYS S-Series stage features ceramic components similar to those found in the DynamYX® and HybrYXTM families. The light-weight carriage with integrated pressure-vacuum elements is guided by a precisely lapped ceramic (L-shape) body. The rigidity and compact footprint of the SiC body allows this high-precision stage to be used in tight spaces typically reserved for mechanical bearing designs. The S-370 is perfect for applications with very high duty-cycles and require low pitch/yaw, tight velocity regulation and high cleanliness.
Request a Quote
Description
Newport's SinguLYS S-Series stage features ceramic components similar to those found in the DynamYX® and HybrYXTM families. The light-weight carriage with integrated pressure-vacuum elements is guided by a precisely lapped ceramic (L-shape) body. The rigidity and compact footprint of the SiC body allows this high-precision stage to be used in tight spaces typically reserved for mechanical bearing designs. The S-370 is perfect for applications with very high duty-cycles and require low pitch/yaw, tight velocity regulation and high cleanliness.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Bearing Stage, SinguLYS S-370 - SinguLYS-S-370 - Newport MKS
Irvine, CA, United States
Air Bearing Stage, SinguLYS S-370
SinguLYS-S-370
Air Bearing Stage, SinguLYS S-370 SinguLYS-S-370
Newport's SinguLYS S-Series stage features ceramic components similar to those found in the DynamYX® and HybrYXTM families. The light-weight carriage with integrated pressure-vacuum elements is guided by a precisely lapped ceramic (L-shape) body. The rigidity and compact footprint of the SiC body allows this high-precision stage to be used in tight spaces typically reserved for mechanical bearing designs. The S-370 is perfect for applications with very high duty-cycles and require low pitch/yaw, tight velocity regulation and high cleanliness.

Newport's SinguLYS S-Series stage features ceramic components similar to those found in the DynamYX® and HybrYXTM families. The light-weight carriage with integrated pressure-vacuum elements is guided by a precisely lapped ceramic (L-shape) body. The rigidity and compact footprint of the SiC body allows this high-precision stage to be used in tight spaces typically reserved for mechanical bearing designs. The S-370 is perfect for applications with very high duty-cycles and require low pitch/yaw, tight velocity regulation and high cleanliness.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number SinguLYS-S-370
Product Name Air Bearing Stage, SinguLYS S-370
Stroke or X-Axis Travel 14.57 inch (370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum - 9066-XYZ-R-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
Manual Linear Stage, Crossed-Roller, 12.7 mm, M2.5, M4, M6 - 9066-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
XZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XY Linear Stage, Gothic-Arch, 65x65 mm, Pico X, Micro Y, 8-32, 1/4-20 - 9063-XY-PN - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details