Newport MKS Manual Linear Stage, 0.98 in. Travel, Ball Bearings, 1/4-20 Threads SDS65

Description
The SDS65 Linear Translation Stage incorporates maximum performance and 0.98 inch travel into a 2.56 x 2.56 x 0.71 inch footprint. Especially designed for industrial OEM system integration, the stainless steel construction features higher rigidity, superior clean room acceptability, and better long-term stability than aluminum stages.Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance. The SDS65 has a 35 lb (156 N) load capacity and can be directly stacked into an XY-configuration, and an XYZ assembly can be built using the available 90° angle brackets. For rotational movement, these stages are compatible with the RS Series Rotation Stages and GON Series Goniometers. Sturdy Travel for Moderate Loads Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance for moderate load capacities up to 36 lbs. (160 N). They can be stacked into multi-axis configurations with 90° angle brackets available for vertical motion. (To mount M-SDS25 and SDS40 stages to optical tables having 1 in. (25 mm) or larger grid, Slotted Bases are needed and sold separately.) Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and optimized stress distribution at the end of the contacts. Side Mounted Actuators for Minimum Footprint Side-mounted micrometers minimizes the overall stage footprint while maintaining a low profile. These stages also feature an easy access locking mechanism for each axis. SDS Stages are available in three square sizes with sides measuring 25 mm, 40 mm, and 65 mm, and are supplied with a BM Series Micrometer already installed. Slotted Base Plates Slotted base plates are available for versatile mounting of SDS stages to optical tables or other stages. Please see the accessory section for more information.
Request a Quote
Description
The SDS65 Linear Translation Stage incorporates maximum performance and 0.98 inch travel into a 2.56 x 2.56 x 0.71 inch footprint. Especially designed for industrial OEM system integration, the stainless steel construction features higher rigidity, superior clean room acceptability, and better long-term stability than aluminum stages.Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance. The SDS65 has a 35 lb (156 N) load capacity and can be directly stacked into an XY-configuration, and an XYZ assembly can be built using the available 90° angle brackets. For rotational movement, these stages are compatible with the RS Series Rotation Stages and GON Series Goniometers. Sturdy Travel for Moderate Loads Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance for moderate load capacities up to 36 lbs. (160 N). They can be stacked into multi-axis configurations with 90° angle brackets available for vertical motion. (To mount M-SDS25 and SDS40 stages to optical tables having 1 in. (25 mm) or larger grid, Slotted Bases are needed and sold separately.) Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and optimized stress distribution at the end of the contacts. Side Mounted Actuators for Minimum Footprint Side-mounted micrometers minimizes the overall stage footprint while maintaining a low profile. These stages also feature an easy access locking mechanism for each axis. SDS Stages are available in three square sizes with sides measuring 25 mm, 40 mm, and 65 mm, and are supplied with a BM Series Micrometer already installed. Slotted Base Plates Slotted base plates are available for versatile mounting of SDS stages to optical tables or other stages. Please see the accessory section for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Linear Stage, 0.98 in. Travel, Ball Bearings, 1/4-20 Threads - SDS65 - Newport MKS
Irvine, CA, United States
Manual Linear Stage, 0.98 in. Travel, Ball Bearings, 1/4-20 Threads
SDS65
Manual Linear Stage, 0.98 in. Travel, Ball Bearings, 1/4-20 Threads SDS65
The SDS65 Linear Translation Stage incorporates maximum performance and 0.98 inch travel into a 2.56 x 2.56 x 0.71 inch footprint. Especially designed for industrial OEM system integration, the stainless steel construction features higher rigidity, superior clean room acceptability, and better long-term stability than aluminum stages.Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance. The SDS65 has a 35 lb (156 N) load capacity and can be directly stacked into an XY-configuration, and an XYZ assembly can be built using the available 90° angle brackets. For rotational movement, these stages are compatible with the RS Series Rotation Stages and GON Series Goniometers. Sturdy Travel for Moderate Loads Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance for moderate load capacities up to 36 lbs. (160 N). They can be stacked into multi-axis configurations with 90° angle brackets available for vertical motion. (To mount M-SDS25 and SDS40 stages to optical tables having 1 in. (25 mm) or larger grid, Slotted Bases are needed and sold separately.) Optimized Bearing Contact Profile for Smooth Travel Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and optimized stress distribution at the end of the contacts. Side Mounted Actuators for Minimum Footprint Side-mounted micrometers minimizes the overall stage footprint while maintaining a low profile. These stages also feature an easy access locking mechanism for each axis. SDS Stages are available in three square sizes with sides measuring 25 mm, 40 mm, and 65 mm, and are supplied with a BM Series Micrometer already installed. Slotted Base Plates Slotted base plates are available for versatile mounting of SDS stages to optical tables or other stages. Please see the accessory section for more information.

The SDS65 Linear Translation Stage incorporates maximum performance and 0.98 inch travel into a 2.56 x 2.56 x 0.71 inch footprint. Especially designed for industrial OEM system integration, the stainless steel construction features higher rigidity, superior clean room acceptability, and better long-term stability than aluminum stages.Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance. The SDS65 has a 35 lb (156 N) load capacity and can be directly stacked into an XY-configuration, and an XYZ assembly can be built using the available 90° angle brackets. For rotational movement, these stages are compatible with the RS Series Rotation Stages and GON Series Goniometers.

Sturdy Travel for Moderate Loads

Our novel manufacturing methods, based on fewer machined parts, allows for a low-profile design with higher performance for moderate load capacities up to 36 lbs. (160 N). They can be stacked into multi-axis configurations with 90° angle brackets available for vertical motion. (To mount M-SDS25 and SDS40 stages to optical tables having 1 in. (25 mm) or larger grid, Slotted Bases are needed and sold separately.)

Optimized Bearing Contact Profile for Smooth Travel

Compared to classic single-row ball bearing V-groove profile, SDS stages feature unique bearing way profile which provides extended contact with the stainless steel ball bearings to achieve improved stiffness, higher load capacity and optimized stress distribution at the end of the contacts.


Side Mounted Actuators for Minimum Footprint

Side-mounted micrometers minimizes the overall stage footprint while maintaining a low profile. These stages also feature an easy access locking mechanism for each axis. SDS Stages are available in three square sizes with sides measuring 25 mm, 40 mm, and 65 mm, and are supplied with a BM Series Micrometer already installed.

Slotted Base Plates

Slotted base plates are available for versatile mounting of SDS stages to optical tables or other stages. Please see the accessory section for more information.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number SDS65
Product Name Manual Linear Stage, 0.98 in. Travel, Ball Bearings, 1/4-20 Threads
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6 - FCL200 - Newport MKS
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
Motor Type Stepper; Stepper Motor
View Details
XYZ Linear Stage, Triple Divide, 1 in, Y Pico, XZ Micro, 8-32, 1/4-20 - 9064-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Device Alignment Stage, Wide, Five-Axis, 3 mm Linear, 8° Angular, M4 and M6 - 9082-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Motorized Full Gimbal System, URS Series Rotation Stage - FG-URS - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 0.0031 in/sec (0.0048 m/min)
View Details