Newport MKS Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, Uncoated SBX070

Description
The SBX070 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX070 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, Uncoated - SBX070 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, Uncoated
SBX070
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, Uncoated SBX070
The SBX070 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX070 Fused Silica Bi-Convex Lens is an uncoated, 50.8 mm diameter, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX070
Product Name Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 1000 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length 999 mm (39.32 inch)
Center Thickness 3.7 mm (0.1458 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, ZnSe, 38.1 mm, 5 in. FL,, 7.6 mm Edge, DURALENS - 62670-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.6 mm (0.2992 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 14.00 mm EFL - APAC12 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 9.89 mm (0.3894 inch)
Center Thickness 8.08 mm (0.3181 inch)
View Details
Aspherical Lenses, Achromatic, 25.00 mm Diameter, 40.00 mm EFL - APAC17 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 33.48 mm (1.32 inch)
Center Thickness 11.58 mm (0.4559 inch)
View Details
Aspheric Objective Lens, 20x, 8.0 mm EFL, 600-1050 nm - 5724-B-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 3.43 mm (0.1350 inch)
Diameter / Length 9.9 mm (0.3898 inch)
View Details