Newport MKS Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 150 mm EFL, 1064nm SBX058AR.33

Description
The SBX058AR.33 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX058AR.33 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 150 mm EFL, 1064nm - SBX058AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 150 mm EFL, 1064nm
SBX058AR.33
Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 150 mm EFL, 1064nm SBX058AR.33
The SBX058AR.33 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX058AR.33 Fused Silica Bi-Convex Lens is a 50.8 mm diameter, 1064 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX058AR.33
Product Name Bi-Convex Lens, Fused Silica, 50.8 mm Diameter, 150 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 147 mm (5.8 inch)
Center Thickness 7.77 mm (0.3059 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -100mm FL,430-700nm - CKV100AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX040AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 74.43 mm (2.93 inch)
Center Thickness 3.52 mm (0.1386 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 19 mm, 650-1000 nm - CKX019AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 15.49 mm (0.6098 inch)
Center Thickness 5.33 mm (0.2098 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x25.4 mm, 100 mm FL, FS, 245-440 nm - CSX100AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details