Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm SBX043AR.16

Description
The SBX043AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX043AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm - SBX043AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm
SBX043AR.16
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm SBX043AR.16
The SBX043AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX043AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 1000 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX043AR.16
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 1000 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 999 mm (39.33 inch)
Center Thickness 3.18 mm (0.1250 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 1000-1550 nm - 20LKT-2AR.18-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8 mm, 100 mm, Uncoated - CKX100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated - KBC076 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 150 mm FL, 400-700 nm - CKX20-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 148 mm (5.81 inch)
Center Thickness 3.5 mm (0.1378 inch)
View Details