Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 150 mm EFL, 245-440nm SBX031AR.10

Description
The SBX031AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX031AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 150 mm EFL, 245-440nm - SBX031AR.10 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 150 mm EFL, 245-440nm
SBX031AR.10
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 150 mm EFL, 245-440nm SBX031AR.10
The SBX031AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX031AR.10 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 245 to 440 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX031AR.10
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 150 mm EFL, 245-440nm
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.18 mm (0.1645 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -50 mm EFL, 650-1000nm - KBC043AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -50.81 mm (-2 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Aspheric Objective Lens, 40x, 4.5 mm EFL, 350-700 nm - 5722-A-H - Newport MKS
Specs
Lens Type Aspheric; Objective Lens
Center Thickness 2.71 mm (0.1067 inch)
Diameter / Length 6.3 mm (0.2480 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 125 mm EFL, 650-1000nm - KBX067AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 124 mm (4.87 inch)
Center Thickness 4.26 mm (0.1676 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 50.2 mm FL, FS, 1064 nm - CSX050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 45.71 mm (1.8 inch)
Center Thickness 6.81 mm (0.2681 inch)
View Details