Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm SBX025AR.14

Description
The SBX025AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX025AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm - SBX025AR.14 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm
SBX025AR.14
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm SBX025AR.14
The SBX025AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX025AR.14 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 430 to 700 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 75.6 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX025AR.14
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 75.6 mm EFL, 430-700nm
Lens Type Spherical Lens
Focal Length 73.73 mm (2.9 inch)
Center Thickness 5.37 mm (0.2115 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, 1064 nm - CSX200AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 650-1000nm - KBX070AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details