Newport MKS Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 650-1000nm SBX020AR.16

Description
The SBX020AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBX020AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 650-1000nm - SBX020AR.16 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 650-1000nm
SBX020AR.16
Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 650-1000nm SBX020AR.16
The SBX020AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBX020AR.16 Fused Silica Bi-Convex Lens is a 25.4 mm diameter, 650 to 1000 nm anti-reflection coated, fused silica bi-convex lens with an effective focal length of 32.0 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-convex lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBX020AR.16
Product Name Bi-Convex Lens, Fused Silica, 25.4 mm Diameter, 32.0 mm EFL, 650-1000nm
Lens Type Spherical Lens
Focal Length 29.3 mm (1.15 inch)
Center Thickness 7.5 mm (0.2953 inch)
Edge Thickness 1.44 mm (0.0567 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -100mm FL, Uncoated - CKV100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Aspheric Lens Kit, 600-1050 nm Antireflection Coating - 5720-B-P - Newport MKS
Specs
Lens Type Aspheric
Lens Features Antireflection Coating; Microoptic; Mounted
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm, 1000-1550nm - CKX012AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.49 mm (0.2949 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, Uncoated - KBC076 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details