Newport MKS Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 650-1000 nm SBC031AR.16

Description
The SBC031AR.16 Bi-Concave Lens is an 650 to 1000 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The SBC031AR.16 Bi-Concave Lens is an 650 to 1000 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 650-1000 nm - SBC031AR.16 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 650-1000 nm
SBC031AR.16
Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 650-1000 nm SBC031AR.16
The SBC031AR.16 Bi-Concave Lens is an 650 to 1000 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The SBC031AR.16 Bi-Concave Lens is an 650 to 1000 nm antireflection coated, 25.4 mm diameter, UV grade fused silica bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision bi-concave lenses are polished to tight tolerances using master test plates to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SBC031AR.16
Product Name Bi-Concave Lens, Fused Silica, 25.4 mm, -75 mm EFL, 650-1000 nm
Lens Type Spherical Lens
Focal Length -75.85 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 4.4 mm (0.1732 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 650-1000 nm - 20LKT-2AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x12.7mm, 12.7mm, 430-700 nm - CKX012AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 7.51 mm (0.2957 inch)
Center Thickness 7.9 mm (0.3110 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 175 mm EFL, 430-700nm - KBX073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 174 mm (6.84 inch)
Center Thickness 3.9 mm (0.1534 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 200 mm EFL, 1064nm - KBX166AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 198 mm (7.79 inch)
Center Thickness 6.15 mm (0.2421 inch)
View Details