Newport MKS Plano-Convex Lens, Sapphire, 25.4 mm, 25.4 mm FL, 150–5000 nm SAPX010

Description
The SAPX010 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 25.4 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.
Request a Quote
Description
The SAPX010 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 25.4 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Convex Lens, Sapphire, 25.4 mm, 25.4 mm FL, 150–5000 nm - SAPX010 - Newport MKS
Irvine, CA, United States
Plano-Convex Lens, Sapphire, 25.4 mm, 25.4 mm FL, 150–5000 nm
SAPX010
Plano-Convex Lens, Sapphire, 25.4 mm, 25.4 mm FL, 150–5000 nm SAPX010
The SAPX010 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 25.4 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.

The SAPX010 is a Plano-Convex Infrared Lens, made of Sapphire material. It has a diameter of 25.4 mm, and an effective focal length of 25.4 mm. These lenses are suitable for high power, high-pressure applications, and vacuum or corrosive atmospheres. The Sapphire material is a single crystal form of alumina, Al2O3. The material is extremely hard and resistant to attack by strong acids. It has high compressive strength, a high melting point, and excellent thermal conductivity. Transmission range is from 150 nm to 5 µm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number SAPX010
Product Name Plano-Convex Lens, Sapphire, 25.4 mm, 25.4 mm FL, 150–5000 nm
Lens Type Spherical Lens
Focal Length 21.9 mm (0.8622 inch)
Center Thickness 6.2 mm (0.2441 inch)
Edge Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000nm - KBX157AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 125 mm EFL, 650-1000nm - KBX157AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 122 mm (4.81 inch)
Center Thickness 8.1 mm (0.3188 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, Uncoated - CSX200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, 430-700 nm - 20LKT-2AR.14-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details